EN
  • EN
  • DE

STK672-440B-E

Part No STK672-440B-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR UNIPOLAR 4.75V-5.25V  /  Unipolar Motor Driver Power MOSFET Parallel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 3A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 46V
Temperature Range - Operating -20°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Base Product Number STK672
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253357-STK672-440B-E
Ultra Librarian 3D Model Ultra Librarian STK672-440B-E CAD Model

Description

Introducing the STK672-440B-E Stepper Motor Driver from ON Semiconductor

The STK672-440B-E is a highly-integrated, high-performance stepper motor driver module designed by ON Semiconductor, a leader in energy-efficient innovations. This unipolar stepper motor driver is capable of driving a two-phase bipolar stepper motor with simplicity and efficiency, making it a go-to solution for a wide range of applications that require precise motor control.

This compact module is built upon a robust, high-quality design that ensures reliable operation over a wide range of temperatures and voltages. The STK672-440B-E is equipped with advanced features such as a built-in micro-stepping controller and a fixed off-time current regulator that can operate in either a normal or a low-current mode, providing flexibility and enhanced performance for various motor driving requirements.

Key Features:

  • Micro-Stepping Functionality: The STK672-440B-E supports micro-stepping, which allows for smoother and more precise motor movements. This feature is particularly beneficial in applications where fine positioning is critical.
  • High Voltage and Current Rating: With an operating voltage range of 10 to 44V and an output current of up to 1.5A, this driver can handle a broad spectrum of stepper motors, making it versatile for different use cases.
  • Thermal Shutdown Protection: To ensure the longevity and safety of the device, the STK672-440B-E includes thermal shutdown protection which prevents damage from overheating.
  • Compact Size: The module's compact design allows for easy integration into a wide array of systems without the need for significant space, making it ideal for applications with limited PCB real estate.
  • Single-Chip Solution: The integration of control and drive functions into a single chip simplifies the design and reduces the number of external components required, leading to a reduction in overall system cost and complexity.

The STK672-440B-E is an excellent choice for applications such as office automation machines, factory automation, robotics, and other systems that demand reliable and precise motor control. Its ease of use, combined with ON Semiconductor's reputation for quality, makes it an essential component for designers looking to create efficient and robust motor control systems.

Whether you are developing a new project or upgrading an existing system, the STK672-440B-E stepper motor driver from ON Semiconductor provides the performance and reliability you need to drive your stepper motors with confidence.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess