EN
  • EN
  • DE

STK672-442BNGEVB

Part No STK672-442BNGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK672-442BN-E
Supplied Contents Board(s)
Base Product Number STK672
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284834-STK672-442BNGEVB
Ultra Librarian 3D Model Ultra Librarian STK672-442BNGEVB CAD Model

Description

The STK672-442BNGEVB from ON Semiconductor is a highly efficient, integrated unipolar stepper motor driver evaluation board designed to drive stepper motors with precision and ease. This compact and robust module is ideal for a variety of applications, including office automation machines, factory automation systems, and medical equipment.

Key Features:

  • Integrated Stepper Motor Driver: The STK672-442BNGEVB integrates a stepping motor driver which operates through unipolar constant-current drive.
  • High Voltage and Current Rating: With a voltage rating of up to 44V and an output current rating of 1.2A, the board can handle a wide range of stepper motors for diverse applications.
  • Micro-Stepping Functionality: The board supports micro-stepping, which allows for smoother and more precise motor control. It can be set for full-step, half-step, quarter-step, and 1/8-step, enabling fine control over motor movement.
  • On-board Heat Sink: A heat sink is included on the board to ensure that the driver operates within safe temperature ranges, even under heavy loads.
  • Easy-to-Use Interface: The evaluation board comes with an easy-to-use interface, including connectors and pin headers, for quick setup and integration into existing systems.
  • Protection Features: The STK672-442BNGEVB is equipped with multiple protection features such as thermal shutdown (TSD), over-current (ISD), and motor load open detection (OPD).

Applications:

  • Office Automation Machines (Printers, Scanners, Copiers)
  • Factory Automation Systems
  • Medical Equipment
  • ATMs and Cash Handling Machines
  • Robotics

The STK672-442BNGEVB is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the industrial and consumer markets. Its versatility and ease of use make it an excellent choice for both prototyping and production environments. By choosing the STK672-442BNGEVB, designers can ensure smooth and efficient operation of their stepper motor applications with minimal hassle and maximum performance.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess