EN
  • EN
  • DE

STK760-213A-E

Part No STK760-213A-E
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Single-phase rectification Active Converter Hybrid IC | MOD PFC HYBRID INVERTER 1PHASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Mode Average Current
Supply Voltage (V) 14.5V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 22-SIP, 17 Leads, Formed
Manufacturer Pack Quantity 7
MSL Level 1 (Unlimited)
Win Source Part Number 1261294-STK760-213A-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK760-213A-E CAD Model

Description

Product Overview: STK760-213A-E from ON Semiconductor

The STK760-213A-E is a sophisticated power integrated module designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This module is part of the STK series, which is renowned for its high performance and reliability in power applications. The STK760-213A-E is specifically engineered to cater to demanding power management requirements, making it an ideal choice for a variety of electronic applications.

Key Features

  • High Efficiency: The module is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat generation in power circuits.
  • Integrated Design: It integrates multiple power components into a single package, which simplifies the circuit design, reduces the size of the final product, and enhances the overall system reliability.
  • Power Handling: With its robust power handling capabilities, the STK760-213A-E can manage significant electrical loads, making it suitable for high-power applications.
  • Thermal Management: The module includes advanced thermal management features that ensure stable operation even under high temperature conditions.
  • Durability: Built with high-quality materials, the STK760-213A-E is designed to withstand harsh operating conditions and provide a long operational lifespan.

Applications

The versatility of the STK760-213A-E allows it to be used in a wide range of applications, including but not limited to:

  • Power supplies for industrial equipment
  • Motor drive controllers
  • Inverters for renewable energy systems
  • Automotive electronics
  • High-performance audio amplifiers

Technical Specifications

The STK760-213A-E boasts a robust set of technical specifications that ensure it meets the requirements for a variety of power management tasks. It operates at a standard voltage and current rating, with specific attention to low on-resistance and high-speed switching to optimize performance. The module's pin configuration and package are designed for easy integration into existing systems, with compatibility in mind.

ON Semiconductor provides comprehensive technical documentation, including datasheets and application notes, to assist designers in implementing the STK760-213A-E into their projects effectively and efficiently.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess