EN
  • EN
  • DE

SURA8140T3G

Part No SURA8140T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A SMA / Surface Mount Ultrafast Power Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 5μA at 400V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Part Number Series MURA140
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807517-SURA8140T3G
Ultra Librarian 3D Model Ultra Librarian SURA8140T3G CAD Model

Description

The SURA8140T3G is a high-performance, ultra-fast recovery rectifier designed by ON Semiconductor, a company renowned for their innovative approach in semiconductor solutions. This component is specifically engineered to cater to the demanding requirements of high-efficiency power supply manufacturing and is an essential part of modern electronic applications.

Key Features

  • Ultra-Fast Recovery Time: The SURA8140T3G boasts an impressive recovery time, which is crucial for minimizing energy loss during the switching process in power supply circuits.
  • High Reverse Voltage Capability: With a reverse voltage capability of up to 400V, this rectifier is suitable for a wide range of applications, including those that experience high voltage stress.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop, thereby enhancing overall system efficiency and reducing thermal stress on the component.
  • High Surge Current Capability: It can withstand high surge currents, making it highly reliable in applications where surge protection is critical.
  • Surface Mount Package: The SURA8140T3G comes in a compact SMA package, which is ideal for space-constrained applications and allows for efficient assembly on printed circuit boards.

Applications

The ON Semiconductor SURA8140T3G is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • High-frequency rectification
  • Lighting applications

Environmental and Quality Standards

Committed to environmental sustainability and quality, the SURA8140T3G is designed to meet various industry standards. It is compliant with RoHS directives, indicating that it is free from hazardous substances. Additionally, ON Semiconductor ensures that this component is manufactured with the highest quality standards, providing reliability and performance that engineers can trust.

With its robust design and superior electrical characteristics, the SURA8140T3G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1143 $50.2920
1,070+ $0.0938 $100.3660
1,655+ $0.0909 $150.4395
2,275+ $0.0880 $200.2000
2,945+ $0.0850 $250.3250
3,940+ $0.0762 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,577 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess