EN
  • EN
  • DE

SURS5643T3G

Part No SURS5643T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description REC SMB SPECIAL ULTFST / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 349352-SURS5643T3G
Ultra Librarian 3D Model Ultra Librarian SURS5643T3G CAD Model

Description

The ON Semiconductor SURS5643T3G is a cutting-edge, high-performance Schottky rectifier designed to meet the rigorous demands of modern electronic applications. This robust component is engineered for high efficiency and reliability, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low Forward Voltage Drop: The SURS5643T3G boasts a low forward voltage drop, enhancing system efficiency by minimizing power losses during operation.
  • High Surge Capability: With its exceptional surge capability, this Schottky rectifier can handle high current spikes, ensuring stable performance under stressful conditions.
  • Small Footprint: The device is housed in a compact SMC package, making it suitable for space-constrained applications without sacrificing power or thermal performance.
  • High Frequency Operation: Designed for high frequency operation, the SURS5643T3G is perfect for switch-mode power supplies, converters, and other applications requiring fast switching.
  • Low Power Loss: High efficiency is a hallmark of this component, as it is designed to minimize power loss, thereby reducing heat generation and improving overall system longevity.

Applications

The SURS5643T3G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Power Supply Units (PSUs)
  • Automotive Applications
  • Telecommunications Equipment
  • Portable Devices and Battery-Powered Systems

Environmental and Quality Certifications

ON Semiconductor ensures that the SURS5643T3G meets stringent quality and environmental standards. The component is compliant with RoHS directives, indicating that it is free from harmful substances. Additionally, it is designed to meet or exceed industry standards for performance and reliability.

In summary, the SURS5643T3G from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of low forward voltage, high surge capability, and high-frequency operation makes it a top choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess