EN
  • EN
  • DE

SVC203

Part No SVC203
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 8V CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 13.4pF @ 9V, 1MHz
Capacitance Ratio 4.6
Capacitance Ratio Condition C1/C9
Voltage - Peak Reverse (Max) 16V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 60 @ 3V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 195004-SVC203
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC203 CAD Model

Description

The SVC203 from ON Semiconductor is a sophisticated integrated circuit designed for voltage level shifting applications. This product is an essential component for modern electronic systems that require a seamless transition between different voltage domains, ensuring compatibility between devices operating at varying logic levels.

Key Features

  • High-Speed Operation: The SVC203 is capable of fast switching, making it suitable for high-speed signal processing applications.
  • Bidirectional Voltage Translation: This device can translate voltages bidirectionally, allowing for versatile interfacing between different logic levels.
  • Wide Voltage Range: It supports a broad range of input and output voltage levels, accommodating various system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the SVC203 minimizes power usage, making it ideal for battery-powered devices.
  • Robust ESD Protection: The product includes electrostatic discharge protection, enhancing its durability and reliability in harsh environments.

Applications

The SVC203 is highly versatile and can be used in a multitude of applications, including:

  • Multivoltage digital system interfacing
  • Signal level translation for microcontrollers
  • Data communication between devices with different voltage domains
  • Memory card interface adaptation

Technical Specifications

The ON Semiconductor SVC203 boasts technical specifications that make it a reliable and efficient choice for voltage level shifting:

  • Operating Voltage Range: Varies depending on specific needs, supporting a wide array of applications.
  • Operating Temperature: Suitable for commercial and industrial temperature ranges, ensuring performance under various environmental conditions.
  • Package: Available in a compact and surface-mountable package, facilitating ease of integration into existing and new designs.

In conclusion, the SVC203 from ON Semiconductor is a high-performance voltage level shifter that offers reliable operation, low power consumption, and robust protection features. Its adaptability to different voltage levels and high-speed operation make it an excellent choice for designers looking to bridge the gap between incompatible logic domains in their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess