EN
  • EN
  • DE
  • IT

SVC348-S

Part No SVC348-S
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756985-SVC348-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC348-S CAD Model

Description

ON Semiconductor SVC348-S Product Overview

The SVC348-S is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider of innovative energy-efficient electronics. This product is designed to cater to a wide array of applications, ranging from power management to signal processing. Its compact design and high reliability make it an excellent choice for designers looking for a robust component for their electronic circuits.

Key Features

  • High Precision: The SVC348-S offers precise performance, ensuring stable operation in critical applications.
  • Durability: Built to withstand harsh conditions, it maintains functionality over a broad range of temperatures and environmental conditions.
  • Energy Efficiency: This product exemplifies ON Semiconductor's commitment to energy efficiency, with low power consumption that helps reduce the overall energy footprint of the end application.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing for greater design flexibility.

Applications

The versatility of the SVC348-S allows it to be integrated into a variety of systems, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the SVC348-S is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure that it meets the highest standards for performance and reliability.

Environmental Compliance

Adhering to stringent environmental regulations, the SVC348-S is designed with eco-friendly materials and complies with international standards such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Technical Support and Resources

ON Semiconductor provides extensive technical support for the SVC348-S, including detailed datasheets, application notes, and design tools. Customers can also access the company's global network of technical sales and support professionals for assistance with their design and product selection.

You May Also Be Interested in

MACOM Technology Solutions
GAAS VARACTOR, PKG- P55
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0758
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,ABRUPT,MGV075-08-
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.8344
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess