EN
  • EN
  • DE

SZ1SMB5920BT3G

Part No SZ1SMB5920BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 3W SMB / Zener Diode 6.2 V 3 W ±5% Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5920
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 488-SZ1SMB5920BT3GTR,488-SZ1SMB5920BT3GDKR,488-SZ1SMB5920BT3GCT,SZ1SMB5920BT3G-ND
Standard Package 2,500
Win Source Part Number 1325497-SZ1SMB5920BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5920BT3G CAD Model

Description

Product Overview: SZ1SMB5920BT3G - ON Semiconductor

The SZ1SMB5920BT3G from ON Semiconductor is a robust and versatile Zener diode designed to provide precision voltage regulation in a wide array of electronic applications. This high-performance component is engineered to deliver excellent stability and reliability, making it an ideal solution for voltage regulation requirements in complex circuits.

Key Features

  • Zener Voltage Range: This device offers a Zener voltage range that ensures precise voltage clamping for various applications, providing a consistent performance across the specified range.
  • Power Dissipation: With a power dissipation of 3.0 watts, the SZ1SMB5920BT3G can handle significant power levels, making it suitable for high-power applications while maintaining its voltage regulation capabilities.
  • Surface Mount Package: The device comes in a surface mount SMB package, which allows for efficient space utilization on printed circuit boards and is ideal for automated assembly processes.
  • Thermal Resistance: It features low thermal resistance, which enhances its ability to dissipate heat effectively, thus ensuring stable operation even under high power conditions.
  • Tolerance: The Zener diode has a tight tolerance level, which is crucial for applications that require precise voltage regulation.

Applications

The SZ1SMB5920BT3G is suitable for a broad range of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5920BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. The device is also RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4760 $59.5000
300+ $0.3906 $117.1800
460+ $0.3784 $174.0640
635+ $0.3661 $232.4735
820+ $0.3540 $290.2800
1,095+ $0.3174 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,444 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess