EN
  • EN
  • DE

SZ1SMB5930BT3G

Part No SZ1SMB5930BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 1μA at 12.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series 1SMB
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804157-SZ1SMB5930BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5930BT3G CAD Model

Description

Product Overview: SZ1SMB5930BT3G - ON Semiconductor

The SZ1SMB5930BT3G is a high-quality Zener diode from ON Semiconductor, renowned for its reliable performance and robust design. This Zener diode is specifically engineered to provide voltage regulation with a nominal Zener voltage of 30V, making it an ideal choice for a wide range of applications that require precise voltage control.

Key Features

  • Zener Voltage: This diode offers a Zener voltage of 30V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 1W, it can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Surface Mount Package: The SMB (DO-214AA) package is designed for surface mounting, which facilitates efficient assembly and saves space on printed circuit boards.
  • High Surge Capability: This component is capable of withstanding surge events, ensuring reliability and longevity in environments subject to voltage spikes.
  • Temperature Stability: The SZ1SMB5930BT3G is characterized by excellent temperature stability, maintaining consistent performance over a wide temperature range.

Applications

The SZ1SMB5930BT3G Zener diode is suitable for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZ1SMB5930BT3G is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and consumer electronic devices. Its robust design guarantees a long operational life, even in challenging conditions.

Environmental Compliance

The SZ1SMB5930BT3G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create green products. Its lead-free design aligns with global efforts to reduce hazardous substances in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5040 $57.9600
280+ $0.4135 $115.7800
435+ $0.4007 $174.3045
600+ $0.3878 $232.6800
775+ $0.3748 $290.4700
1,035+ $0.3360 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess