EN
  • EN
  • DE

SZ1SMC33AT3

Part No SZ1SMC33AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1123+
Reference case SMC
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 757042-SZ1SMC33AT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZ1SMC33AT3 CAD Model

Description

ON Semiconductor SZ1SMC33AT3 - Robust Surface Mount Zener Transient Voltage Suppressors

The SZ1SMC33AT3 from ON Semiconductor is a high-quality Zener Transient Voltage Suppressor (TVS) designed to protect sensitive electronics from voltage spikes and transients. Crafted to deliver reliable performance in a compact package, this TVS device is an essential component for a wide range of applications where voltage regulation and protection are critical.

Key Features:

  • Surge Protection: The SZ1SMC33AT3 offers excellent surge suppression capabilities, ensuring your devices are safeguarded against transient voltage spikes that can cause irreversible damage.
  • Power Dissipation: With a power dissipation rating of 1,500 Watts at 10/1000 μs waveform, this component is capable of handling significant power surges without compromise to its structural or functional integrity.
  • Voltage Range: This TVS device is designed to operate effectively with a nominal Zener voltage of 33V, making it suitable for a broad spectrum of electronic circuits.
  • Package Type: The SZ1SMC33AT3 comes in a surface-mount SMC package, offering a space-saving solution for PCB designs where real estate is at a premium.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, providing reliable performance even under extreme temperature conditions.
  • Compliance: This product is compliant with the ISO 7637-2 pulse 5A specification and adheres to the RoHS directive, making it a sustainable choice for environmentally conscious applications.

Applications:

The SZ1SMC33AT3 is versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Portable handheld devices
  • Power supply protection

With its robust design and comprehensive protection capabilities, the SZ1SMC33AT3 by ON Semiconductor is an excellent choice for designers and engineers seeking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
80+ $1.2672 $101.3760
125+ $1.2276 $153.4500
170+ $1.1880 $201.9600
220+ $1.1484 $252.6480
295+ $1.0296 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,233 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess