EN
  • EN
  • DE
  • IT

SZBZX84C12ET1G

Part No SZBZX84C12ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 5% 25Ohm 300mW Automotive 3-Pin SOT-23 T/R / DIODE ZENER 12V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 012512-SZBZX84C12ET1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SZBZX84C12E
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SZBZX84C12ET1G CAD Model

Description

The SZBZX84C12ET1G is a high-performance Zener diode produced by ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is designed to offer a reliable voltage regulation solution with a nominal Zener voltage of 12V, making it suitable for a wide range of electronic applications.

Encased in a small SOT-23 surface-mount package, the SZBZX84C12ET1G is ideal for space-constrained applications. The device features a standard tolerance of ±5% on its nominal Zener voltage, ensuring precise voltage regulation for your circuits. It is capable of sustaining a power dissipation of 350mW, which allows for adequate power handling in compact designs.

One of the key attributes of the SZBZX84C12ET1G is its low leakage current and excellent stability, providing consistent performance over the entire operating temperature range of -55°C to +150°C. This robust temperature performance makes it suitable for use in harsh environments and for applications that require a reliable voltage reference or protection against overvoltage conditions.

The SZBZX84C12ET1G is commonly used in power supply circuits, voltage reference applications, and as a protective device in various electronic components. It helps in stabilizing the voltage and protecting sensitive electronic parts from voltage spikes, thus extending the lifespan of the products it is used in.

ON Semiconductor ensures that the SZBZX84C12ET1G meets stringent quality standards, providing customers with a product that can be trusted for performance and durability. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the SZBZX84C12ET1G Zener diode is a reliable choice for maintaining voltage stability and protection.

In summary, the SZBZX84C12ET1G from ON Semiconductor is a versatile Zener diode that offers efficient voltage regulation, low leakage current, and high stability across a broad temperature range, all within a compact SOT-23 package. It's an excellent choice for engineers looking for a dependable solution in their electronic designs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0640 $56.3200
2,135+ $0.0525 $112.0875
3,305+ $0.0508 $167.8940
4,550+ $0.0493 $224.3150
5,885+ $0.0476 $280.1260
7,875+ $0.0427 $336.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess