EN
  • EN
  • DE
  • IT

SZBZX84C15ET1G

Part No SZBZX84C15ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C15ET1GOSTR, SZBZX84C15ET1G-ND, SZBZX84C15ET1GOSCT, SZBZX84C15ET1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898744-SZBZX84C15ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C15ET1G CAD Model

Description

The SZBZX84C15ET1G from ON Semiconductor is a highly reliable Zener diode designed to provide voltage regulation with a nominal Zener voltage of 15V. This SMD (Surface-Mounted Device) component comes in a compact SOT-23 package, making it ideal for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The diode offers a precise Zener voltage of 15V, which is suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, making it suitable for many electronic circuits.
  • Package Type: The SOT-23 package is widely used in the industry and is known for its small footprint and ease of integration into various circuit designs.
  • Temperature Stability: The SZBZX84C15ET1G offers excellent stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Tolerance: The diode features a standard tolerance on the nominal Zener voltage, providing dependable and consistent performance.

Applications

The SZBZX84C15ET1G Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Reference voltage applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C15ET1G is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and reliable performance, this component is an excellent choice for designers looking for a Zener diode that they can trust to perform consistently over time.

Conclusion

In summary, the SZBZX84C15ET1G from ON Semiconductor is a compact, robust Zener diode that offers precise voltage regulation in a variety of electronic applications. Its small size, power handling capabilities, and temperature stability make it an ideal choice for designers who require a dependable solution for voltage control.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123
Lowest to $0.1631
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2099 $56.6730
655+ $0.1723 $112.8565
1,010+ $0.1669 $168.5690
1,390+ $0.1615 $224.4850
1,795+ $0.1561 $280.1995
2,400+ $0.1400 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,420 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess