EN
  • EN
  • DE

SZBZX84C15ET3G

Part No SZBZX84C15ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C15ET3GOSTR,SZBZX84C15ET3GOSDKR,SZBZX84C15ET3G,SZBZX84C15ET3GOSCT
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279699-SZBZX84C15ET3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C15ET3G CAD Model

Description

The SZBZX84C15ET3G is a high-performance, surface-mount Zener diode from ON Semiconductor, designed to offer a precise voltage regulation solution for a variety of electronic applications. This Zener diode features a nominal Zener voltage of 15V and is widely used in voltage stabilization and clipping circuits.

Key Features

  • Voltage Regulation: The SZBZX84C15ET3G provides a Zener voltage of 15V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 300mW, this device can handle a moderate amount of power, making it suitable for various electronic circuits.
  • Package: The diode comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Tolerance: It has a Zener voltage tolerance of ±5%, ensuring reliable performance and consistent output across different devices.
  • Operating Temperature: The device operates within a temperature range of -55°C to +150°C, providing stability across a wide range of environmental conditions.

Applications

The SZBZX84C15ET3G is versatile and can be used in various applications, including:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications equipment
  • Overvoltage and surge protection in automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C15ET3G is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance in critical applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The SZBZX84C15ET3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution. Its combination of precise voltage regulation, power handling capabilities, and robustness in various conditions makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0420 $57.7500
3,345+ $0.0346 $115.7370
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
9,230+ $0.0313 $288.8990
12,350+ $0.0281 $347.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess