EN
  • EN
  • DE
  • IT

SZBZX84C24ET1G

Part No SZBZX84C24ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 50nA @ 16.8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 102073-SZBZX84C24ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C24ET1G CAD Model

Description

The SZBZX84C24ET1G from ON Semiconductor is a highly efficient, surface-mount Zener diode designed for a variety of applications. This diode is specifically crafted to provide a reliable voltage regulation solution, with a nominal Zener voltage of 24V. It is an excellent choice for voltage stabilization and voltage reference purposes in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 24V, making it suitable for providing a stable reference voltage in numerous applications.
  • Power Dissipation: With a power dissipation of 300mW, the SZBZX84C24ET1G can handle a moderate amount of power, ensuring reliable operation under typical conditions.
  • Package: Packaged in a compact SOT-23 surface-mount package, this Zener diode is ideal for use in space-constrained applications.
  • Operating Temperature Range: The device operates within a temperature range of -55°C to +150°C, making it suitable for use in harsh environments.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which provides a balance between precision and cost-effectiveness.

Applications

The SZBZX84C24ET1G Zener diode is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage conditions
  • Reference elements in precision circuits
  • Surge suppression in sensitive electronics
  • Consumer electronics such as televisions, computers, and mobile devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SZBZX84C24ET1G Zener diode is no exception. It is designed and manufactured to meet the high standards expected by the industry, ensuring long-term performance and stability in your electronic designs.

Ordering Information

The SZBZX84C24ET1G is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and shipping information, please consult the ON Semiconductor datasheet or contact their customer service department.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0500 $65.0000
3,155+ $0.0411 $129.6705
4,890+ $0.0398 $194.6220
6,735+ $0.0384 $258.6240
8,685+ $0.0373 $323.9505
11,630+ $0.0334 $388.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess