EN
  • EN
  • DE
  • IT

SZBZX84C39LT3G

Part No SZBZX84C39LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 130 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 27.3 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C39LT3GOSTR,SZBZX84C39LT3GOSCT,SZBZX84C39LT3G,SZBZX84C39LT3GOSDKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279681-SZBZX84C39LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C39LT3G CAD Model

Description

The SZBZX84C39LT1G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 39 volts. This component is part of ON Semiconductor's expansive Zener diode product line, designed to provide a reliable solution for voltage regulation requirements in a variety of electronic circuits.

Key Features

  • Zener Voltage (V<sub>Z): 39V
  • Power Dissipation (P<sub>D): 300mW
  • Package: SOT-23
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount

Applications

The SZBZX84C39LT1G is suited for a wide range of applications due to its ability to provide a stable reference voltage. Its typical applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C39LT1G is no exception. This Zener diode is manufactured to high standards, ensuring reliable performance in even the most demanding conditions. The device is also characterized by its excellent surge capability, which makes it suitable for applications that may experience transient voltage spikes.

Environmental Compliance

The SZBZX84C39LT1G is environmentally friendly and fully compliant with the RoHS directive, making it suitable for use in applications where environmental considerations are a priority. ON Semiconductor is dedicated to providing components that meet the latest environmental standards without compromising on quality or performance.

Conclusion

With its robust design, precise voltage regulation, and suitability for a broad range of applications, the SZBZX84C39LT1G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution. Its combination of features, quality, and environmental compliance makes it a valuable component in any electronic system requiring stable voltage references or protection.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess