EN
  • EN
  • DE

SZBZX84C4V7LT3G

Part No SZBZX84C4V7LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 225MW SOT23-3 / Zener Diode 4.7 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C4V7LT3GOSTR,SZBZX84C4V7LT3G-ND,SZBZX84C4V7LT3GOSCT,SZBZX84C4V7LT3GOSDKR
Standard Package 10,000
Win Source Part Number 1324882-SZBZX84C4V7LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C4V7LT3G CAD Model

Description

The ON Semiconductor SZBZX84C4V7LT3G is a high-quality Zener diode that offers excellent voltage regulation and protection features for a wide range of electronic applications. This small but powerful component is designed to maintain a stable voltage level, making it an essential part of any circuit that requires precise voltage control.

With a nominal Zener voltage of 4.7V, this diode is suitable for applications that operate around this voltage level. It can handle a power dissipation of 300mW, which ensures that the device can withstand moderate levels of power without compromising its performance or longevity. The SZBZX84C4V7LT3G is packaged in a convenient SOT-23 surface-mount package, which is favored for its compact size and ease of integration into a variety of circuit designs.

The ON Semiconductor SZBZX84C4V7LT3G provides a test current (Izt) of 5mA, which is the current at which the Zener voltage is guaranteed. This specification is critical for designers to ensure that circuits operate within the desired voltage parameters. Additionally, the device features a maximum Zener impedance of 60 ohms at 5mA, which is a measure of the diode's resistance to current changes in the Zener breakdown region.

As a safety feature, the SZBZX84C4V7LT3G offers excellent clamping capability, which is crucial for protecting sensitive electronic components from voltage spikes and surges. Furthermore, the diode's fast response time ensures that it can react quickly to any overvoltage conditions, providing an additional layer of security for the entire circuit.

ON Semiconductor is known for its commitment to quality and reliability, and the SZBZX84C4V7LT3G is no exception. It is designed to meet or exceed industry standards for performance and stability. Whether used in consumer electronics, automotive systems, or industrial equipment, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

Key Features:

  • Zener Voltage: 4.7V
  • Power Dissipation: 300mW
  • Package: SOT-23
  • Test Current (Izt): 5mA
  • Maximum Zener Impedance: 60 ohms
  • Clamping Capability
  • Fast Response Time
  • Industry Standard Compliance

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0257 $50.1150
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,105+ $0.0198 $200.0790
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,270 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess