EN
  • EN
  • DE
  • IT

SZBZX84C51LT1G

Part No SZBZX84C51LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 225MW SOT23-3 / Zener Diode 51 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 180 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 35.7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C51LT1GOSDKR,SZBZX84C51LT1G-ND,SZBZX84C51LT1GOSCT,SZBZX84C51LT1GOSTR
Standard Package 3,000
Win Source Part Number 1324885-SZBZX84C51LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C51LT1G CAD Model

Description

Product Overview: SZBZX84C51LT1G - ON Semiconductor

The SZBZX84C51LT1G is a high-performance, surface-mount Zener diode from ON Semiconductor, designed to offer precise voltage regulation and a high level of performance for a variety of applications. This Zener diode features a nominal Zener voltage of 5.1V, making it ideal for stabilizing and clipping circuits in conjunction with a resistor.

Key Features

  • Zener Voltage: The SZBZX84C51LT1G offers a 5.1V nominal Zener voltage, which is suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Package: The device is available in a small SOT-23 package, which is widely used in the industry and is ideal for space-constrained applications.
  • High Stability: The Zener voltage is highly stable and has a low dynamic impedance, ensuring reliable operation under varying conditions.
  • Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, which allows its use in environments with extreme temperature variations.

Applications

The SZBZX84C51LT1G is versatile and can be used in a variety of electronic applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Logic systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C51LT1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can be used in critical applications with confidence.

Environmental Compliance

The SZBZX84C51LT1G is also environmentally friendly. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain any hazardous materials commonly restricted in electronic components.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0657
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,970+ $0.0328 $64.6160
4,785+ $0.0271 $129.6735
7,430+ $0.0261 $193.9230
10,205+ $0.0253 $258.1865
13,230+ $0.0245 $324.1350
17,650+ $0.0220 $388.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267,000 pieces
MOQ: 1970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess