EN
  • EN
  • DE
  • IT

SZBZX84C62LT1G

Part No SZBZX84C62LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 225MW SOT23-3  /  Zener Diode 62 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 215 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 43.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZBZX84C62LT1G,2156-SZBZX84C62LT1G-OS
Standard Package 3,000
Win Source Part Number 1097638-SZBZX84C62LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C62LT1G CAD Model

Description

ON Semiconductor SZBZX84C62LT1G: A Versatile Zener Voltage Regulator

The SZBZX84C62LT1G from ON Semiconductor is a highly efficient and reliable Zener diode, designed to offer excellent voltage regulation with a nominal Zener voltage of 62V. This product is part of ON Semiconductor's expansive line of voltage regulators, catering to a wide range of applications in the electronics industry. The SZBZX84C62LT1G is a surface-mount device, making it suitable for high-density circuit boards where space is at a premium.

Featuring a standard Zener breakdown voltage range from 59.9V to 64.1V, this component provides a steady reference voltage, which is crucial for sensitive electronics that require stable operation. It has a power dissipation of 350mW, which ensures that the device can handle moderate power levels efficiently while maintaining its performance over a wide range of environmental conditions.

The SZBZX84C62LT1G comes in a small SOT-23 package, which is not only space-saving but also offers excellent thermal performance. This package is widely used in the industry and is favored for its ease of integration into various circuit designs. The device's compact form factor and low-profile design make it an excellent choice for portable and miniaturized electronic applications.

ON Semiconductor has designed the SZBZX84C62LT1G with high reliability in mind. It features a robust construction that can withstand significant temperature variations, with an operating junction temperature range of -55°C to +150°C. This makes it suitable for use in harsh environments and ensures that the device continues to perform optimally even under challenging conditions.

Applications for the SZBZX84C62LT1G are diverse and include voltage regulation for power supplies, protection circuits for sensitive electronics, and as a reference voltage source in various analog circuits. Its precise voltage regulation capabilities make it an ideal choice for use in telecommunications, consumer electronics, and industrial control systems.

In summary, the SZBZX84C62LT1G Zener diode from ON Semiconductor is a high-performance voltage regulator that combines space efficiency, power handling, and reliability. It's a versatile component that meets the stringent requirements of modern electronic applications, ensuring consistent performance and protection for electronic circuits.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0657
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0281 $56.0595
4,855+ $0.0231 $112.1505
7,500+ $0.0224 $168.0000
10,310+ $0.0217 $223.7270
13,370+ $0.0209 $279.4330
17,860+ $0.0188 $335.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387,000 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess