EN
  • EN
  • DE
  • IT

SZBZX84C7V5LT1G

Part No SZBZX84C7V5LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 225MW SOT23-3  /  Zener Diode 7.5 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZBZX84C7V5LT1GOSCT,SZBZX84C7V5LT1GOSTR,SZBZX84C7V5LT1G-ND,SZBZX84C7V5LT1GOSDKR
Standard Package 3,000
Win Source Part Number 963555-SZBZX84C7V5LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C7V5LT1G CAD Model

Description

The SZBZX84C7V5LT1G is a high-performance, surface-mounted Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This robust electronic component is specifically designed to offer a precise voltage regulation solution for a wide range of applications. With its compact SOT-23 package, it is ideally suited for space-constrained designs, providing designers with a versatile and reliable option for voltage clamping and reference purposes.

Key Features

  • Nominal Zener Voltage: 7.5V, providing stable voltage regulation suitable for a variety of circuits.
  • Power Dissipation: Capable of handling up to 225mW of power, ensuring durability and longevity even under stressful conditions.
  • Package: The SOT-23 package is widely used in the industry, making it easy to integrate into existing PCB designs without the need for significant layout changes.
  • Low Leakage Current: Designed with a low leakage current characteristic, enhancing the overall efficiency of the device.
  • High Surge Capability: Equipped to handle surge currents, providing additional protection for sensitive electronics against voltage spikes.
  • Tolerance: Precision tolerance of ±5%, ensuring accurate voltage regulation for sensitive components.

Applications

The SZBZX84C7V5LT1G is a versatile component that can be used in a variety of electronic applications including:

  • Consumer electronics
  • Power management systems
  • Telecommunication devices
  • Computer peripherals
  • Industrial controls
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C7V5LT1G is no exception, and it is manufactured to meet strict industry standards for performance and reliability. This Zener diode is a testament to ON Semiconductor's dedication to providing components that ensure stable operation in a wide range of electronic devices.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
1W 27V LL-41
Lowest to $0.0305
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1,875+ $0.0267 $50.0625
4,570+ $0.0219 $100.0830
7,080+ $0.0212 $150.0960
9,760+ $0.0205 $200.0800
12,630+ $0.0198 $250.0740
16,855+ $0.0178 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 1875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess