EN
  • EN
  • DE

SZDF6A6.8FUT1G

Part No SZDF6A6.8FUT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Power - Peak Pulse 75W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 40pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SZDF6
Other Names SZDF6A6.8FUT1GOSTR,SZDF6A6.8FUT1GOSCT,SZDF6A6.8FUT1G,SZDF6A6.8FUT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298701-SZDF6A6.8FUT1G
Ultra Librarian 3D Model Ultra Librarian SZDF6A6.8FUT1G CAD Model

Description

ON Semiconductor SZDF6A6.8FUT1G - Zener Diode

The SZDF6A6.8FUT1G, from ON Semiconductor, is a robust Zener diode designed to provide precision voltage regulation and protection in a variety of electronic applications. This surface-mount device comes in a compact SOD-523 package, which is ideal for high-density circuit boards where space is at a premium. With its precise voltage regulation capabilities, the SZDF6A6.8FUT1G is an excellent choice for use in power supply circuits, voltage reference points, and as a safeguard against voltage transients.

Key Features

  • Voltage Regulation: The SZDF6A6.8FUT1G offers a nominal Zener voltage of 6.8V, which is maintained with a minimal voltage deviation, ensuring reliable operation in a range of circuits.
  • Power Dissipation: With a power dissipation rating of 200 mW, this Zener diode can handle moderate levels of power, making it suitable for a wide array of applications.
  • High Surge Capability: Its ability to withstand high surge currents makes it an excellent choice for protecting sensitive components against voltage spikes and surges.
  • Low Leakage Current: The SZDF6A6.8FUT1G has a low leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • Compact Package: The small SOD-523 package allows for efficient use of PCB space without compromising performance.

Applications

  • Power Management
  • Overvoltage Protection
  • Consumer Electronics
  • Voltage Reference
  • Portable Devices

With its combination of features, the SZDF6A6.8FUT1G Zener diode from ON Semiconductor is an effective solution for designers looking to integrate voltage regulation and protection into their electronic designs. Its compact form factor, reliable performance, and ON Semiconductor's reputation for quality make it a smart choice for a wide range of applications. Whether you're developing power supplies, consumer electronics, or portable devices, the SZDF6A6.8FUT1G offers the performance and reliability you need in a Zener diode.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1505 $57.9425
935+ $0.1236 $115.5660
1,450+ $0.1197 $173.5650
1,995+ $0.1159 $231.2205
2,580+ $0.1120 $288.9600
3,455+ $0.1004 $346.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess