EN
  • EN
  • DE

SZESD7410N2T5G

Part No SZESD7410N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20V 16A 2XDFN / ESD Suppressor TVS Bi-Dir 8V Automotive 2-Pin X2-DFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V (Maximum)
Minimum Breakdown Voltage 10V
Maximum Clamping Voltage 20V (Typ)
Current - Peak Pulse (10/1000μs) 16A
Power Line Protection No
Applications General
Capacitance @ Frequency 0.4pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 2-XDFN
Manufacturer Package 2-X2DFN (1x0.6)
Win Source Part Number 774253-SZESD7410N2T5G
Popularity Medium
Supply and Demand Status Limited
Family Name ESD7410N2
Introduction Date October 07, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian SZESD7410N2T5G CAD Model

Description

ON Semiconductor SZESD7410N2T5G - ESD Protection Diode

The ON Semiconductor SZESD7410N2T5G is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). With its low clamping voltage and fast response time, this compact SOD-923 package is an ideal solution for protecting voltage-sensitive components that may be exposed to ESD events.

Key Features

  • Low Clamping Voltage: The SZESD7410N2T5G offers excellent protection with a low clamping voltage, ensuring that the protected components are shielded from the high voltage spikes that can occur during an ESD event.
  • Fast Response Time: This diode reacts swiftly to ESD strikes, providing immediate protection to prevent damage to the delicate circuitry.
  • Low Leakage Current: Designed with a low leakage current, it minimizes power consumption when the device is in standby mode, making it suitable for power-sensitive applications.
  • Compact Footprint: The small SOD-923 package allows the SZESD7410N2T5G to be used in applications where space is at a premium, without compromising on protection.
  • IEC Compatibility: It meets the IEC61000-4-2 standard, ensuring compatibility with ESD immunity requirements.
  • RoHS Compliant: The diode is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The SZESD7410N2T5G is versatile and can be used across various applications where ESD protection is critical. These include:

  • USB Interfaces
  • HDMI Ports
  • DisplayPorts
  • High-Speed Data Lines
  • Smartphones, Tablets, and Portable Electronics
  • Notebooks and Desktop Computers
  • Set-Top Boxes and Digital TVs

ON Semiconductor's commitment to quality and performance is evident in the SZESD7410N2T5G ESD protection diode. It offers robust protection for sensitive electronics, ensuring reliability and longevity of your devices against the common threat of electrostatic discharge.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1891 $50.1115
645+ $0.1552 $100.1040
1,000+ $0.1503 $150.3000
1,375+ $0.1455 $200.0625
1,780+ $0.1406 $250.2680
2,380+ $0.1261 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,950 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess