EN
  • EN
  • DE

DSC6311CI2AA-024.0000T

Part No DSC6311CI2AA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343058-DSC6311CI2AA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6311CI2AA-024.0000T CAD Model

Description

Product Overview

The DSC6311CI2AA-024.0000T is a high-quality, low-jitter MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This compact and reliable component is a perfect choice for designers looking for a stable and precise clock source.

Key Features

  • Precision: It offers a frequency of 24.0000 MHz, providing the accuracy needed for critical timing functions.
  • Stability: With excellent temperature stability, the DSC6311CI2AA-024.0000T maintains consistent performance over a wide range of environmental conditions.
  • Low Jitter: The low-jitter characteristic of this oscillator ensures high-quality signal integrity, which is vital for high-speed digital communication and data transfer.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and battery-operated devices.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is ideal for modern compact electronic assemblies.
  • Reliability: Microchip Technology's commitment to quality means this oscillator is designed for long-term reliability, which is crucial for mission-critical systems.

Applications

The DSC6311CI2AA-024.0000T is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Networking equipment like routers, switches, and network interface cards
  • Industrial systems, including automation and control units
  • Internet of Things (IoT) devices and smart home technology
  • Medical equipment requiring precise timing for diagnostics and treatment

Ordering Information

For ordering, the product is identified by the part number DSC6311CI2AA-024.0000T. To ensure you're getting genuine Microchip products, it's recommended to order directly from Microchip Technology or through their authorized distributors.

With its robust feature set and reliable performance, the DSC6311CI2AA-024.0000T MEMS oscillator from Microchip Technology is an excellent choice for designers looking to enhance the timing precision of their electronic projects.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess