EN
  • EN
  • DE

SZESD7421N2T5G

Part No SZESD7421N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 38.1VC 2XDFN / ESD Suppressor TVS Bi-Dir 16V Automotive 2-Pin XDFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 10.5V
Maximum Clamping Voltage 38.1V
Current - Peak Pulse (10/1000μs) 16A (100ns)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 2-XDFN
Manufacturer Package 2-XDFN (1x0.6) (SOD-882)
Win Source Part Number 770972-SZESD7421N2T5G
Popularity Medium
Supply and Demand Status Limited
Family Name ESD7421N2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SZESD7421N2T5G CAD Model

Description

ON Semiconductor SZESD7421N2T5G - ESD Protection Diode

The SZESD7421N2T5G from ON Semiconductor is a state-of-the-art ESD protection diode, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust device is an excellent choice for protecting high-speed data lines and I/O ports in a variety of applications, such as mobile phones, computers, and other portable electronics.

Featuring a SOD-923 package, the SZESD7421N2T5G is incredibly compact, making it an ideal solution for space-constrained applications. Despite its small size, it delivers powerful protection with a low clamping voltage, ensuring that the electronic devices it shields are safe from the damaging effects of ESD strikes.

With its low dynamic resistance and fast response time, the SZESD7421N2T5G is capable of handling ESD strikes in accordance with the IEC61000-4-2 standard, providing a high level of protection for sensitive circuitry. The diode is capable of withstanding ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge), offering peace of mind for both manufacturers and end-users alike.

The SZESD7421N2T5G also features low leakage current, which is crucial for maintaining the energy efficiency of the protected device, and it supports a wide operating temperature range, ensuring reliable performance under various environmental conditions. This makes the device not only a protective component but also an energy-efficient one, contributing to the overall longevity and reliability of the products it is used in.

ON Semiconductor's commitment to quality is evident in the SZESD7421N2T5G, as the diode is RoHS compliant, halogen-free, and follows the company's stringent standards for performance and durability. Whether it's for consumer electronics, computing devices, or communication systems, the SZESD7421N2T5G is an excellent choice for designers looking to enhance the ESD protection in their circuits without compromising on space or performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2502 $50.0400
490+ $0.2053 $100.5970
755+ $0.1989 $150.1695
1,040+ $0.1925 $200.2000
1,345+ $0.1861 $250.3045
1,800+ $0.1668 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess