EN
  • EN
  • DE

SZESD7451N2T5G

Part No SZESD7451N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 2XDFN  /  Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V (Typ)
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Base Product Number SZESD7451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7451N2T5GOSTR,2156-SZESD7451N2T5G-OS,SZESD7451N2T5GOSDKR,SZESD7451N2T5GOSCT,SZESD7451N2T5G-ND,ONSONSSZESD7451N2T5G
Standard Package 8,000
Win Source Part Number 959360-SZESD7451N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7451N2T5G CAD Model

Description

ON Semiconductor SZESD7451N2T5G - ESD Protection Diode

The SZESD7451N2T5G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is a crucial component for modern electronic devices, providing high-level protection without compromising the performance of the protected circuit.

Key Features:

  • Low Clamping Voltage: The SZESD7451N2T5G offers a low dynamic resistance and clamping voltage, ensuring that the sensitive circuitry is well-protected against ESD strikes. This feature helps to prevent damage to the device during sudden transient conditions.
  • Fast Response Time: With its ultra-fast response time, the diode immediately responds to transient events, thereby limiting the exposure of the protected component to potentially damaging voltages.
  • Small Package Size: The diode is available in a compact SOD-523 package, making it ideal for space-constrained applications where board real estate is at a premium.
  • High ESD Protection Level: It is capable of withstanding ESD discharges up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Low Leakage Current: The SZESD7451N2T5G has a low leakage current, which is essential for maintaining the energy efficiency of the overall system and reducing power consumption.
  • Pb-Free and RoHS Compliant: The product is lead-free and RoHS compliant, making it suitable for use in environmentally friendly applications and adhering to global environmental standards.

Applications:

The SZESD7451N2T5G is an excellent choice for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Telecommunication Systems
  • Consumer Electronics
  • Medical Equipment

With its combination of features, the SZESD7451N2T5G from ON Semiconductor is an indispensable component for designers looking to enhance the durability and reliability of their electronic products. By integrating this ESD protection diode, manufacturers can ensure that their devices are safeguarded against the common threat of electrostatic discharge, thereby extending product lifespan and maintaining user confidence.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3054 $58.0260
405+ $0.2857 $115.7085
630+ $0.2760 $173.8800
905+ $0.2562 $231.8610
1,175+ $0.2464 $289.5200
1,470+ $0.2365 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess