EN
  • EN
  • DE

SZESD7571N2T5G

Part No SZESD7571N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD7571 - Micro Packaged Diodes / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level Vendor Undefined
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1356657-SZESD7571N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7571N2T5G CAD Model

Description

ON Semiconductor SZESD7571N2T5G ESD Protection Diode

The ON Semiconductor SZESD7571N2T5G is a robust ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact, surface-mount device is an essential component for modern electronics, offering reliable protection in a small package, making it ideal for space-constrained applications.

Key Features

  • Low Clamping Voltage: The SZESD7571N2T5G provides a low clamping voltage, ensuring that sensitive circuits are well protected from high-voltage spikes.
  • Fast Response Time: With a rapid response to ESD events, this diode ensures that protection is immediate, minimizing the risk of damage to the connected components.
  • Low Leakage Current: The device maintains a low leakage current to prevent unnecessary power consumption when idle, thereby preserving battery life in portable applications.
  • Single-Line Protection: Designed to protect one data or power line, this diode offers a straightforward solution for targeted ESD protection.
  • Small Package Size: The SZESD7571N2T5G comes in a small SOD-323 package, which is suitable for high-density circuit designs.
  • ESD Rating: It boasts an excellent ESD immunity characterized by IEC61000-4-2 Level 4, withstanding ESD strikes of ±30kV (air discharge) and ±30kV (contact discharge).

Applications

The SZESD7571N2T5G is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Audio and Video Equipment
  • Industrial Controls

Whether you're designing consumer electronics or industrial systems, the SZESD7571N2T5G provides the necessary protection against the potentially damaging effects of ESD. Its integration into your product designs ensures long-term reliability and helps to maintain the integrity of electronic circuits even under harsh conditions.

Choose the ON Semiconductor SZESD7571N2T5G for advanced ESD protection that comes with the assurance of quality and performance from a leading semiconductor manufacturer.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3154 $50.4640
390+ $0.2588 $100.9320
600+ $0.2508 $150.4800
825+ $0.2427 $200.2275
1,070+ $0.2346 $251.0220
1,430+ $0.2103 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess