EN
  • EN
  • DE

SZESD8351HT1G

Part No SZESD8351HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD8118MUTAG | TVS DIODE 3.3VWM 11.2VC SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 5.5V
Voltage - Clamping (Maximum) at Ipp 11.2V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power Line Protection No
Applications Automotive
Capacitance at Frequency 0.37pF at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263337-SZESD8351HT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZESD8351HT1G CAD Model

Description

The SZESD8351HT1G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD). This unidirectional, single-line ESD diode is a crucial component for modern electronics, where the miniaturization of devices increases the need for robust protection against ESD events.

Key Features

  • Low Clamping Voltage: The SZESD8351HT1G offers a low dynamic resistance and clamping voltage, ensuring that the protected device is exposed to minimal stress during an ESD event.
  • Fast Response Time: With its fast response time, this diode immediately reacts to ESD strikes, minimizing the risk of damage to the device it is protecting.
  • High ESD Protection: It is capable of withstanding ESD strikes up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for sensitive circuitry.
  • Small Package Size: The SZESD8351HT1G comes in a small SOD-323 package, making it ideal for space-constrained applications without compromising on protection.
  • RoHS Compliant: This product is lead-free and RoHS compliant, ensuring that it meets current environmental standards and regulations for electronic components.

Applications

The SZESD8351HT1G is suitable for a wide range of applications where ESD protection is crucial. This includes:

  • Portable Electronics
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Notebooks, Laptops, and Desktops
  • Digital Cameras
  • MP3 Players
  • Other Electronic Devices Susceptible to ESD Damage

Conclusion

ON Semiconductor's SZESD8351HT1G is an essential component for designers looking to enhance the ESD immunity of their products. Its low clamping voltage, quick response time, and high ESD protection level, all in a compact package, make it a top choice for safeguarding sensitive electronics from the detrimental effects of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess