EN
  • EN
  • DE

SZMM3Z33VT1G

Part No SZMM3Z33VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 300MW SOD323 / Zener Diode 33 V 300 mW ±6% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±6%
Power - Max 300 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 23.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 488-SZMM3Z33VT1GTR,SZMM3Z33VT1G-ND,488-SZMM3Z33VT1GCT,488-SZMM3Z33VT1GDKR,2156-SZMM3Z33VT1G-OS,ONSONSSZMM3Z33VT1G
Standard Package 3,000
Win Source Part Number 1325540-SZMM3Z33VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z33VT1G CAD Model

Description

The SZMM3Z33VT1G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed for electronic enthusiasts and professionals alike who require precise voltage regulation in their circuit designs. This robust semiconductor device is perfect for use in a variety of applications, including voltage stabilization and protection purposes in consumer, industrial, and telecommunication markets.

Key Features:

  • Standard Zener Breakdown Voltage Range: The SZMM3Z33VT1G has a nominal Zener voltage of 3.3V, making it suitable for a wide range of applications where voltage regulation is critical.
  • High Efficiency and Reliability: Manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics, this Zener diode offers high reliability and performance.
  • Small Package Size: The device comes in an ultra-small, surface mount SOD-323 package, which is ideal for space-constrained applications.
  • Power Dissipation: With a power dissipation of 300 mW, the SZMM3Z33VT1G can handle a moderate amount of power, making it suitable for a range of electronic circuits.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and increased efficiency within the system.
  • RoHS Compliant: The device is compliant with RoHS standards, ensuring it meets global environmental and regulatory requirements.

Applications:

The SZMM3Z33VT1G is versatile and can be used in various applications, such as:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Telecommunication devices
  • Industrial electronics

In conclusion, the ON Semiconductor SZMM3Z33VT1G Zener diode is a compact, efficient, and reliable solution for your voltage regulation needs. Its small footprint and high performance make it an excellent choice for designers looking to ensure stable operation in their electronic circuits.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
75+ $1.3374 $100.3050
120+ $1.2956 $155.4720
160+ $1.2538 $200.6080
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess