EN
  • EN
  • DE

SZMM3Z3V9T1G

Part No SZMM3Z3V9T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Zener Diode 3.9 V 300 mW ±5% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z3V9T1GOSTR, SZMM3Z3V9T1GOSCT, SZMM3Z3V9T1GOSDKR, SZMM3Z3V9T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898780-SZMM3Z3V9T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z3V9T1G CAD Model

Description

The ON Semiconductor SZMM3Z3V9T1G is a high-quality Zener diode, designed for providing a reliable voltage reference in a variety of electronic applications. This component is a popular choice among engineers and designers for its stability, precision, and compact surface-mount package.

Key Features

  • Nominal Zener Voltage: 3.9V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 200 mW, this Zener diode is capable of handling moderate levels of power without overheating, ensuring longevity and reliability.
  • Package: The SZMM3Z3V9T1G comes in a small SOD-323 package, which is ideal for space-constrained applications.
  • Tolerance: It features a tight tolerance level, ensuring precise voltage regulation for sensitive circuits.
  • Operating Temperature Range: The device operates within a wide temperature range of -55°C to +150°C, allowing for performance in extreme conditions.

Applications

The SZMM3Z3V9T1G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM3Z3V9T1G is no exception. This component is designed to meet stringent industry standards, ensuring high reliability and performance in your electronic designs.

Environmental Compliance

In addition to its technical capabilities, the SZMM3Z3V9T1G is also environmentally friendly. It is compliant with RoHS (Restriction of Hazardous Substances) regulations, meaning it does not contain harmful substances such as lead, mercury, or cadmium.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
865+ $0.1161 $100.4265
1,335+ $0.1125 $150.1875
1,840+ $0.1088 $200.1920
2,380+ $0.1052 $250.3760
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,240 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess