EN
  • EN
  • DE

SZMM3Z7V5ST1G

Part No SZMM3Z7V5ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 7.5 V 300 mW ±2% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898784-SZMM3Z7V5ST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z7V5ST1G CAD Model

Description

ON Semiconductor SZMM3Z7V5ST1G Zener Diode

The ON Semiconductor SZMM3Z7V5ST1G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 7.5V. This small, yet powerful, surface-mount component is part of ON Semiconductor's extensive Zener diode product line, which is well-regarded for its reliability and performance.

The SZMM3Z7V5ST1G is housed in an SOD-323 package, which is known for its compact footprint. This makes it an ideal choice for space-constrained applications where board real estate is at a premium. Despite its small size, it offers a power dissipation of 300mW, which is sufficient for various electronic circuits requiring Zener voltage regulation.

With a sharp Zener knee characteristic and a low leakage current, this diode ensures accurate voltage clamping in the event of over-voltage conditions. Its tight voltage tolerance ensures precise voltage regulation, making it a reliable component for use in sensitive electronic equipment. The Zener impedance is low, which contributes to its efficient operation and stability over a wide range of operating conditions.

The SZMM3Z7V5ST1G is designed to withstand ESD events, thanks to its excellent surge capability. This feature is particularly important in protecting sensitive circuitry against electrostatic discharges that can occur during handling or operation. Additionally, the diode is characterized for operation from -55°C to +150°C, which allows it to perform reliably in extreme temperature environments.

ON Semiconductor's commitment to environmental stewardship is evident in the SZMM3Z7V5ST1G, as it is a Pb-free (Lead-free) and RoHS compliant component, ensuring it meets current environmental standards for electronic devices. This makes it suitable for use in commercial, industrial, and even automotive applications where environmental regulations are stringent.

In conclusion, the SZMM3Z7V5ST1G Zener diode is an excellent choice for designers looking for a compact, high-performance voltage regulator. Its robust design, precise voltage control, and environmental compliance make it a versatile component suitable for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4652 $51.1720
265+ $0.3817 $101.1505
410+ $0.3698 $151.6180
560+ $0.3578 $200.3680
725+ $0.3459 $250.7775
970+ $0.3101 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess