EN
  • EN
  • DE

SZMM5Z16VT1G

Part No SZMM5Z16VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features Zener Diode 16 V 500 mW ±6% Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZMM5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM5Z16VT1GOSTR, SZMM5Z16VT1GOSDKR, SZMM5Z16VT1G-ND, SZMM5Z16VT1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898786-SZMM5Z16VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z16VT1G CAD Model

Description

ON Semiconductor SZMM5Z16VT1G Zener Diode

The ON Semiconductor SZMM5Z16VT1G is a high-quality Zener diode that provides excellent voltage regulation, with a nominal Zener voltage of 16V. Designed for optimal performance in a variety of electronic circuits, this Zener diode is a go-to choice for professionals and hobbyists alike. Its compact SOD-123 surface-mount package makes it suitable for high-density circuit boards where space is at a premium.

This Zener diode is characterized by its low leakage current and tight voltage tolerance, typically ±5%, ensuring precise voltage clamping in critical applications. The SZMM5Z16VT1G is capable of handling a power dissipation of 500 mW, making it suitable for moderate power applications. Its fast response time is ideal for providing protection against overvoltage transients, thereby safeguarding sensitive electronic components.

ON Semiconductor's commitment to quality is evident in the SZMM5Z16VT1G, which is designed to meet the high reliability standards required in industrial and consumer electronic products. It is also RoHS compliant, meaning it is manufactured without the use of hazardous substances, reflecting the company's dedication to environmental responsibility.

Applications for the SZMM5Z16VT1G are diverse and include voltage regulation in power supplies, protection circuits in consumer electronics, and as a reference voltage in various analog circuits. Its ability to maintain a stable voltage over a wide range of operating conditions makes it an essential component in the design of robust electronic systems.

Technical specifications of the SZMM5Z16VT1G include:

  • Nominal Zener Voltage: 16V
  • Power Dissipation: 500 mW
  • Package Type: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • Regulation Tolerance: ±5%
  • Leakage Current: Low

With its reliable performance and ON Semiconductor's reputation for quality, the SZMM5Z16VT1G Zener diode is an excellent choice for designers looking to incorporate voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2320 $51.0400
530+ $0.1904 $100.9120
815+ $0.1844 $150.2860
1,125+ $0.1785 $200.8125
1,450+ $0.1725 $250.1250
1,940+ $0.1547 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess