EN
  • EN
  • DE

SZMM5Z5V1ST1G

Part No SZMM5Z5V1ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features Zener Diode 5.1 V 500 mW ±2% Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZMM5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number , 488-SZMM5Z5V1ST1GCT, 488-SZMM5Z5V1ST1GDKR, 488-SZMM5Z5V1ST1GTR, SZMM5Z5V1ST1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898790-SZMM5Z5V1ST1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z5V1ST1G CAD Model

Description

ON Semiconductor SZMM5Z5V1ST1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMM5Z5V1ST1G is a high-quality Zener voltage regulator diode designed for providing excellent voltage regulation and protection capabilities in a variety of electronic applications. This robust component is a go-to solution for engineers looking to maintain a stable voltage level within their electronic circuits.

Key Features:

  • Zener Voltage: The SZMM5Z5V1ST1G offers a precise Zener voltage of 5.5 volts, making it ideal for applications requiring a regulated voltage of this level.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under typical usage conditions.
  • Package: Encased in an SOD-123 surface-mount package, the SZMM5Z5V1ST1G is compact and suitable for high-density PCB designs, allowing for efficient use of board space.
  • High Stability: This Zener diode is known for its high stability and reliability, providing consistent performance over its operational life.
  • Tolerance: The voltage tolerance of the SZMM5Z5V1ST1G is specified at ±5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions without compromising performance.

Applications:

The SZMM5Z5V1ST1G is versatile and can be used in numerous applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management in consumer electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Standards:

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The SZMM5Z5V1ST1G is manufactured to ensure high reliability and performance for critical applications where voltage regulation is paramount.

In summary, the SZMM5Z5V1ST1G from ON Semiconductor is a dependable and efficient solution for circuit designers looking to incorporate a Zener voltage regulator diode into their designs. With its precise voltage regulation, compact form factor, and robust performance, it stands as an exemplary component in its category.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4355 $50.0825
280+ $0.3573 $100.0440
435+ $0.3461 $150.5535
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess