EN
  • EN
  • DE

SZMMBZ33VALT3G

Part No SZMMBZ33VALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26VWM 46VC SOT234
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 31.35V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 870mA
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 135833-SZMMBZ33VALT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZMMBZ33VALT3G CAD Model

Description

ON Semiconductor SZMMBZ33VALT3G - Zener Voltage Regulator Diode

The ON Semiconductor SZMMBZ33VALT3G is a robust voltage regulator diode designed to provide precise voltage control in a compact SOT-23 package. This Zener diode offers a 3.3V nominal Zener voltage, making it an ideal choice for a wide range of applications requiring voltage regulation and protection. With its ability to handle a power dissipation of 200mW, the SZMMBZ33VALT3G can effectively maintain a stable voltage level, ensuring the proper functioning of sensitive electronic circuits.

Featuring a double Zener diode with common anode configuration, the SZMMBZ33VALT3G is specifically engineered to offer bidirectional transient voltage protection, safeguarding against voltage spikes and surges that can be detrimental to electronic components. This characteristic makes it a versatile component for use in applications such as voltage regulation, surge protection, and voltage reference in consumer, industrial, and automotive electronics.

The device's low leakage current and excellent clamping capability are attributes that contribute to its high reliability and performance. Moreover, the SZMMBZ33VALT3G is designed to meet stringent regulatory standards, including the RoHS directive, which mandates the restriction of hazardous substances in electronic equipment.

ON Semiconductor's commitment to quality is evident in the SZMMBZ33VALT3G, with its robust operational temperature range of -55°C to +150°C, allowing it to perform reliably in extreme environmental conditions. The device also features a fast response time, ensuring quick reaction to transient voltage changes and providing immediate protection for sensitive circuitry.

As a surface-mounted device, the SZMMBZ33VALT3G is optimized for automated assembly processes, promoting efficient manufacturing and cost-effective production. Its small form factor is advantageous for space-constrained applications, making it a popular choice for modern, compact electronic designs.

In summary, the ON Semiconductor SZMMBZ33VALT3G Zener voltage regulator diode is a high-performance, durable, and reliable component that provides effective voltage regulation and protection in a range of electronic applications. Its combination of features ensures that it is a go-to choice for designers looking for a voltage regulation solution that does not compromise on quality or efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2003 $50.0750
610+ $0.1643 $100.2230
945+ $0.1592 $150.4440
1,300+ $0.1541 $200.3300
1,680+ $0.1489 $250.1520
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess