EN
  • EN
  • DE

SZMMBZ5247BLT1G

Part No SZMMBZ5247BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5247
Other Names 2156-SZMMBZ5247BLT1G-OS,ONSONSSZMMBZ5247BLT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279646-SZMMBZ5247BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5247BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5247BLT1G Zener Diodes

The SZMMBZ5247BLT1G by ON Semiconductor is a robust surface-mount Zener diode designed to provide voltage regulation and protection in a wide array of electronic applications. This Zener diode is a part of ON Semiconductor's extensive portfolio, known for their high-quality semiconductor components that cater to the increasing demands of modern electronic circuits.

With its precise voltage regulation capability, the SZMMBZ5247BLT1G is an ideal choice for use in applications where a specific voltage is required to ensure the proper operation of electronic circuits. This diode is commonly employed in overvoltage protection schemes, voltage reference applications, and as a passive component in switch-mode power supplies.

The device comes in a compact SOT-23 package, which is highly favored for its small footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications. The SOT-23 package is also well-known for its excellent power dissipation characteristics, which is crucial for maintaining stability and reliability in thermal management.

Key features of the SZMMBZ5247BLT1G include:

  • Nominal Zener Voltage: 17V, providing a stable reference voltage for various applications.
  • Power Dissipation: The device can handle up to 225 mW of power dissipation, ensuring robust performance even under high power conditions.
  • High Surge Current Capability: It is designed to withstand surge currents, making it suitable for protecting sensitive electronics against transient voltage spikes.
  • Low Leakage Current: The diode exhibits low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • RoHS Compliant: The SZMMBZ5247BLT1G adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

ON Semiconductor's SZMMBZ5247BLT1G is a testament to the company's commitment to providing high-quality components that meet the rigorous standards of today's electronic industry. Whether it's for voltage stabilization, protection, or precision reference, this Zener diode is a reliable choice for designers and engineers seeking performance and durability in their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,270+ $0.0306 $100.0620
5,070+ $0.0296 $150.0720
6,970+ $0.0287 $200.0390
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess