EN
  • EN
  • DE

SZMMBZ6V2ALT1G

Part No SZMMBZ6V2ALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.89V
Voltage - Clamping (Max) @ Ipp 8.7V
Current - Peak Pulse (10/1000µs) 2.76A
Power - Peak Pulse 24W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ6
Other Names SZMMBZ6V2ALT1G,ONSONSSZMMBZ6V2ALT1G,SZMMBZ6V2ALT1GOSCT,2156-SZMMBZ6V2ALT1G-OS,SZMMBZ6V2ALT1GOSTR,SZMMBZ6V2ALT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298706-SZMMBZ6V2ALT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ6V2ALT1G CAD Model

Description

ON Semiconductor SZMMBZ6V2ALT1G - Zener Voltage Regulators

The SZMMBZ6V2ALT1G from ON Semiconductor is a robust voltage regulator device, designed to offer excellent power dissipation capabilities with its dual Zener diodes configuration. This component is highly versatile, making it an ideal choice for a wide range of applications, including voltage regulation, surge protection, and voltage reference purposes.

Encased in a compact SOT-23 package, the SZMMBZ6V2ALT1G is a surface-mount device that is optimized for automated assembly processes, allowing for efficient integration into various electronic circuits. Its small footprint makes it suitable for high-density PCB layouts, where space is at a premium.

The SZMMBZ6V2ALT1G features a nominal Zener voltage of 6.2V, providing a stable reference voltage over a broad operating current range. This characteristic ensures reliable performance in applications where a precise voltage regulation is critical. The device has a power dissipation of 300mW, which is substantial for its size, enabling it to handle moderate power levels without compromising its longevity or performance.

One of the key advantages of the SZMMBZ6V2ALT1G is its tolerance to ESD (Electrostatic Discharge) events, with an ESD rating of ≥ 8 kV (Human Body Model). This feature ensures that the device remains functional and reliable even in environments where ESD events are likely to occur, making it a durable choice for sensitive electronic applications.

Moreover, the SZMMBZ6V2ALT1G is designed to offer excellent thermal stability and a low leakage current, which is crucial for maintaining energy efficiency in battery-powered devices. Its fast response time to transient overvoltages makes it an effective protective component in circuits susceptible to voltage spikes.

ON Semiconductor is known for its commitment to high-quality products, and the SZMMBZ6V2ALT1G is no exception. It complies with the stringent RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for environmental safety.

In summary, the ON Semiconductor SZMMBZ6V2ALT1G Zener voltage regulators are a reliable and efficient solution for designers looking to incorporate voltage regulation and protection features into their electronic systems with minimal space requirements.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess