EN
  • EN
  • DE

SZMMBZ9V1ALT3G

Part No SZMMBZ9V1ALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6VWM 14VC SOT23-3  /  14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 8.65V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 1.7A
Power - Peak Pulse 24W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZMMBZ9V1ALT3GOSTR,SZMMBZ9V1ALT3G-ND,SZMMBZ9V1ALT3GOSCT,SZMMBZ9V1ALT3GOSDKR
Standard Package 10,000
Win Source Part Number 957752-SZMMBZ9V1ALT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ9V1ALT3G CAD Model

Description

The SZMMBZ9V1ALT3G from ON Semiconductor is a robust voltage regulator device, designed to offer a precise voltage clamping mechanism, especially when transient voltage spikes threaten to damage sensitive electronic circuits. This component is part of ON Semiconductor's extensive Zener diode product line, which provides reliable and consistent performance for a wide range of voltage regulation applications.

Key Features

  • Voltage Regulation: The SZMMBZ9V1ALT3G provides a clamping voltage of 9.1V, making it suitable for protecting circuits with a similar working voltage level.
  • Power Dissipation: With a power dissipation capacity of 3W, this Zener diode can handle significant energy during transient conditions without compromising its integrity or performance.
  • Package: Encased in a SOT-23 package, it is not only compact but also offers excellent power density for its size, which is ideal for space-constrained applications.
  • Operating Temperature Range: The device can operate effectively within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Regulatory Compliance: The SZMMBZ9V1ALT3G is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive applications and markets where hazardous substances are regulated.

Applications

The versatile nature of the SZMMBZ9V1ALT3G makes it an ideal choice for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics such as TVs, computers, and mobile devices
  • Telecommunication systems
  • Industrial control systems

Conclusion

The ON Semiconductor SZMMBZ9V1ALT3G represents a reliable solution for circuit protection against voltage transients. Its compact form factor, combined with its high power dissipation and precise voltage regulation capabilities, make it an indispensable component for designers looking to enhance the durability and longevity of their electronic products. Whether for consumer electronics or industrial applications, the SZMMBZ9V1ALT3G offers a safeguard against voltage spikes, ensuring that devices operate smoothly and consistently.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7046 $52.8450
175+ $0.5782 $101.1850
270+ $0.5601 $151.2270
370+ $0.5420 $200.5400
480+ $0.5240 $251.5200
640+ $0.4698 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess