EN
  • EN
  • DE

SZMMSZ2V4T1G

Part No SZMMSZ2V4T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Zener Diode 2.4 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898809-SZMMSZ2V4T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ2V4T1G CAD Model

Description

The SZMMSZ2V4T1G from ON Semiconductor is a surface-mount Zener voltage regulator diode, designed to provide a precise voltage regulation with a high level of reliability and operational efficiency. This Zener diode is an ideal component for voltage regulation applications where space is at a premium, thanks to its compact SOD-123 package.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 2.4V, making it suitable for a variety of low-voltage regulation tasks.
  • Power Dissipation: Capable of handling a maximum power dissipation of 500 mW, ensuring stable performance under typical operating conditions.
  • Package: Comes in a small SOD-123 package, which is ideal for space-constrained applications.
  • Tolerance: Features a ±5% tolerance on nominal Zener voltage, providing precise voltage regulation for sensitive circuits.
  • Operating Temperature: Can operate over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.
  • Quality and Reliability: Manufactured by ON Semiconductor, a trusted name in the industry, ensuring high quality and reliability.

Applications

The SZMMSZ2V4T1G is versatile and can be used in numerous applications, including:

  • Consumer electronics
  • Portable devices
  • Power management systems
  • Telecommunication equipment
  • Computer peripherals

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The SZMMSZ2V4T1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Conclusion

In summary, the SZMMSZ2V4T1G Zener diode from ON Semiconductor is a high-performance solution for voltage regulation requirements in compact electronic systems. With its precise voltage control, small footprint, and robust design, it is an excellent choice for designers looking to enhance the stability and reliability of their power management circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0825 $50.3250
1,480+ $0.0677 $100.1960
2,290+ $0.0656 $150.2240
3,150+ $0.0635 $200.0250
4,075+ $0.0614 $250.2050
5,455+ $0.0550 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess