EN
  • EN
  • DE

SZNUD3112DMT1G

Part No SZNUD3112DMT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR DRIVER N-CHANNEL 1:1 SC74  /  Power Switch/Driver 1:1 N-Channel 400mA SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 14V (Max)
Supply Voltage - Operating 3.3V ~ 5V
Current - Output (Max) 400mA
Rds On (Typ) 900mOhm (Max)
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-74
Package / Case SC-74, SOT-457
Base Product Number NUD3112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SZNUD3112DMT1G-ND,SZNUD3112DMT1GOSCT,ONSONSSZNUD3112DMT1G,SZNUD3112DMT1GOSDKR,2156-SZNUD3112DMT1G-OS,SZNUD3112DMT1GOSTR
Standard Package 3,000
Win Source Part Number 1209461-SZNUD3112DMT1G
Ultra Librarian 3D Model Ultra Librarian SZNUD3112DMT1G CAD Model

Description

ON Semiconductor SZNUD3112DMT1G

The ON Semiconductor SZNUD3112DMT1G is a cutting-edge ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) events. As electronic devices become increasingly compact and integrated, the need for robust protection against ESD becomes more critical. The SZNUD3112DMT1G is engineered to meet this requirement, offering superior protection for high-speed data lines and other vulnerable circuits.

Key Features:

  • Low Clamping Voltage: The device provides a low clamping voltage, ensuring that any ESD strike is quickly and efficiently suppressed, minimizing the risk of damage to the protected component.
  • High Surge Capability: With its high surge capability, the SZNUD3112DMT1G is capable of withstanding multiple ESD events without performance degradation, ensuring long-term reliability.
  • Low Capacitance: The device features low line capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • SC-88 Package: The compact SC-88 package allows for space-saving PCB design, which is essential for modern electronic devices where real estate is at a premium.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the SZNUD3112DMT1G is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications:

The SZNUD3112DMT1G is versatile and can be used in a variety of applications where ESD protection is crucial. These include:

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • High-Speed Data Lines
  • Portable Electronics
  • Consumer Electronics

Performance and Quality:

ON Semiconductor is known for its commitment to quality and performance, and the SZNUD3112DMT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust ESD protection and high reliability, the SZNUD3112DMT1G is an excellent choice for designers and engineers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess