EN
  • EN
  • DE

SZNUP2128WTT1G

Part No SZNUP2128WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 26.5V (Max)
Voltage - Breakdown (Min) 27.5V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 165W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number NUP2128
Other Names 488-SZNUP2128WTT1GCT,488-SZNUP2128WTT1GTR,SZNUP2128WTT1G,488-SZNUP2128WTT1GDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298712-SZNUP2128WTT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP2128WTT1G CAD Model

Description

ON Semiconductor SZNUP2128WTT1G - ESD Protection Diode

The SZNUP2128WTT1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This diode is an essential component for modern electronics where high-speed data lines and sensitive circuits require robust protection without compromising signal integrity.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically just 0.3 pF, making it ideal for protecting high-speed data lines such as USB 3.0, HDMI, Thunderbolt, and other advanced digital interfaces.
  • High ESD Protection: It offers excellent protection against ESD, withstanding ESD strikes of ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The diode's low clamping voltage ensures that sensitive circuitry is shielded from the harmful effects of transient voltages, thereby enhancing the reliability and longevity of the electronic device.
  • Bi-directional Design: The bi-directional configuration of the diode allows for protection in both directions, simplifying circuit design and reducing component count.
  • SOD-882 Package: Housed in a small SOD-882 surface-mount package, the SZNUP2128WTT1G is optimized for space-constrained applications, allowing for high-density PCB layouts.
  • RoHS Compliant: The product is fully compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

Due to its low capacitance and high ESD protection level, the SZNUP2128WTT1G is an excellent choice for a wide range of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • Computers and Peripherals
  • Digital Cameras
  • MP3 Players
  • Other High-Speed Data Interface Protection

With its robust protection features and compact form factor, the SZNUP2128WTT1G from ON Semiconductor is a reliable and efficient solution for protecting sensitive electronics from ESD and other transient voltage events. Integrating this diode into your design will help ensure that your products operate reliably under various conditions and extend their operational lifespan.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1474 $58.2230
960+ $0.1210 $116.1600
1,480+ $0.1173 $173.6040
2,040+ $0.1134 $231.3360
2,635+ $0.1096 $288.7960
3,530+ $0.0983 $346.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess