EN
  • EN
  • DE

SZUESD3.3DT5G

Part No SZUESD3.3DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101, uESD
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 47pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number SZUESD3.3
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298716-SZUESD3.3DT5G
Ultra Librarian 3D Model Ultra Librarian SZUESD3.3DT5G CAD Model

Description

Introducing the SZUESD3.3DT5G by ON Semiconductor

ON Semiconductor's SZUESD3.3DT5G is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard sensitive electronic components from the potentially damaging effects of ESD. This robust ESD protector is an essential component for modern electronics, where maintaining the integrity of high-speed data lines and signal integrity is of paramount importance.

Key Features

  • Low Clamping Voltage: The SZUESD3.3DT5G offers a low clamping voltage, ensuring that even the most sensitive circuits are well protected against transient voltage spikes.
  • Fast Response Time: With its quick response to ESD events, this device minimizes the risk of damage to the protected component, preserving its functionality and longevity.
  • Bi-Directional Design: The bi-directional design of the SZUESD3.3DT5G means it can protect against ESD pulses regardless of the polarity, making it a versatile choice for various applications.
  • Low Leakage Current: The device maintains a low leakage current to ensure minimal power loss, contributing to the energy efficiency of the overall system.
  • Compact SOD-523 Package: Its small form factor allows for easy integration into space-constrained designs without compromising performance.

Applications

The SZUESD3.3DT5G is ideally suited for a wide range of applications where ESD protection is critical. These include:

  • Portable Electronics
  • Data Lines for Communication Standards like USB, HDMI, Ethernet
  • Wireless Handsets and Accessories
  • Computer Peripherals
  • Microcontroller Input/Output Protection

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the SZUESD3.3DT5G meets stringent industry standards for reliability and performance. It is compliant with the ISO 14001 environmental management system and the IEC 61000-4-2 standard for ESD immunity. This makes it an environmentally friendly choice that does not compromise on protecting sensitive electronic components from the dangers of electrostatic discharge.

With the SZUESD3.3DT5G, ON Semiconductor continues to provide innovative solutions that meet the evolving needs of the electronics industry, offering both protection and peace of mind for designers and consumers alike.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess