EN
  • EN
  • DE

TCA0372BDWR2

Part No TCA0372BDWR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.0 A Output Current, Dual Power Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.4V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Supply Current 8mA
Current - Output / Channel 1A
Supply Voltage , Single/Dual (±) 5V ~ 40V, ±2.5V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TCA0372
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265483-TCA0372BDWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA0372BDWR2 CAD Model

Description

ON Semiconductor TCA0372BDWR2 Dual Power Operational Amplifier

The TCA0372BDWR2 is a robust dual power operational amplifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This operational amplifier is a part of the TCA family and is particularly designed to offer a unique combination of high-performance, reliability, and versatility, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Output Current: Capable of delivering an output current up to 1.5 A, the TCA0372BDWR2 is an excellent choice for driving heavy loads.
  • Wide Supply Voltage Range: With an operational range from 5 V to 20 V, this dual operational amplifier can be used in various circuits with different power requirements.
  • Low Input Bias Current: The device features a low input bias current, ensuring minimal error in applications requiring high impedance.
  • High Slew Rate: The high slew rate of 10 V/µs enables the amplifier to respond quickly to changes in input, making it suitable for fast signal processing applications.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the durability of the amplifier by preventing damage due to overcurrent conditions.
  • Large Output Voltage Swing: The TCA0372BDWR2 can swing close to the supply rails, maximizing the dynamic range in analog applications.

Applications

The versatility of the TCA0372BDWR2 makes it an ideal choice for a variety of applications, including:

  • Motor control circuits
  • Power supplies
  • Audio amplifiers
  • Servo amplifiers
  • Instrumentation

Package and Quality

The TCA0372BDWR2 comes in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. As with all ON Semiconductor products, the TCA0372BDWR2 is manufactured to the highest quality standards, ensuring both reliability and high performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0241 $51.2050
120+ $0.8403 $100.8360
185+ $0.8141 $150.6085
255+ $0.7878 $200.8890
330+ $0.7616 $251.3280
440+ $0.6828 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess