EN
  • EN
  • DE

TCP-3182H-DT

Part No TCP-3182H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description 8.2 pF Passive Tunable Integrated Circuits | IC PTIC TUNABLE 8.2PF WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Manufacturer Package 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.83x0.65)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265654-TCP-3182H-DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP-3182H-DT CAD Model

Description

The ON Semiconductor TCP-3182H-DT is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management. This product is part of ON Semiconductor's renowned portfolio of energy-efficient solutions, crafted to meet the rigorous demands of modern electronic devices.

Key Features

  • High Efficiency: The TCP-3182H-DT boasts an optimized design for maximum power efficiency, which helps in reducing the thermal footprint and enhancing system reliability.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to create more compact and sleek device layouts.
  • Robust Performance: Engineered to withstand harsh operating conditions, the TCP-3182H-DT ensures consistent performance and longevity, making it suitable for industrial and automotive applications.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers.
  • Easy Integration: The TCP-3182H-DT is designed for easy integration into various circuit designs, supporting a wide range of external components for flexible application use.

Applications

The TCP-3182H-DT is versatile and can be employed in numerous applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

ON Semiconductor ensures that the TCP-3182H-DT meets strict quality and performance standards. The technical specifications include a wide operating temperature range, high switching frequencies for reduced noise, and compatibility with various input voltages to cater to a broad spectrum of power requirements.

Conclusion

The TCP-3182H-DT from ON Semiconductor represents a blend of innovation, efficiency, and reliability. It is engineered to address the evolving needs of power management in sophisticated electronic systems, offering designers a robust, efficient, and versatile solution. With its comprehensive protection features and high-efficiency operation, the TCP-3182H-DT stands out as a superior choice for any application requiring a reliable power management solution.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9753 $58.5180
145+ $0.8003 $116.0435
225+ $0.7752 $174.4200
310+ $0.7503 $232.5930
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess