EN
  • EN
  • DE

M30622M8A-HC8FP

Part No M30622M8A-HC8FP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 732297-M30622M8A-HC8FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30622M8A-HC8FP CAD Model

Description

The M30622M8A-HC8FP is a single-chip 16-bit microcontroller from Renesas Electronics. It's based on the M16C/62 series core and is designed for a wide range of embedded control applications. The HC8FP designation may refer to specific package or temperature grade.

Applications:

  • Consumer Electronics: Control functions in appliances, remote controls, and audio/video equipment.
  • Industrial Control: Automation systems, motor control, and process control.
  • Office Automation: Printers, scanners, and other office equipment.
  • Automotive Electronics: Body control, dashboard displays, and security systems.
  • Medical Devices: Portable medical instruments and patient monitoring systems.

Features:

  • M16C/62 Series Core: High-performance 16-bit CPU core.
  • On-Chip Memory: Includes ROM (Read-Only Memory) and RAM (Random Access Memory).
  • Timers: Multiple timers for counting, PWM generation, and other timing functions.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Versatile Platform: Suitable for a wide range of embedded control applications.
  • High Performance: M16C core provides efficient processing power.
  • Integrated Peripherals: Reduces external component count and simplifies design.
  • Low Power Consumption: Optimized for low-power operation in battery-powered devices.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control.

Additional Details:

The M30622M8A-HC8FP operates on a specific voltage range, typically between 3V and 5V. The clock frequency can vary depending on the specific model. The on-chip memory sizes (ROM and RAM) will also vary. The package type (HC8FP) will determine the pinout and physical dimensions. Detailed specifications, including memory maps, register descriptions, and timing diagrams, can be found in the official Renesas datasheet for the M30622M8A-HC8FP.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess