EN
  • EN
  • DE

TF218TH-A5-B-TL-E

Part No TF218TH-A5-B-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216807-TF218TH-A5-B-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218TH-A5-B-TL-E CAD Model

Description

The TF218TH-A5-B-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications requiring high reliability and performance.

Key Features

  • High Efficiency: The TF218TH-A5-B-TL-E is built to provide high efficiency in power management tasks, making it an ideal choice for energy-sensitive applications.
  • Low Power Consumption: With its low power consumption design, this component helps to extend the battery life of portable devices and reduce the overall power usage in systems.
  • Robust Thermal Performance: It is designed to maintain stability and performance even under varying thermal conditions, ensuring reliability across a wide range of operating temperatures.
  • Compact Form Factor: The small footprint of the TF218TH-A5-B-TL-E allows for its integration into space-constrained designs without compromising on functionality.

Applications

The TF218TH-A5-B-TL-E from ON Semiconductor is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supply modules
  • Battery-powered devices
  • Portable electronics
  • Automotive systems
  • Industrial controls

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The TF218TH-A5-B-TL-E is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under a variety of conditions.

Environmental Considerations

Environmental sustainability is a core value of ON Semiconductor. The TF218TH-A5-B-TL-E is designed with eco-friendly considerations, ensuring that it meets RoHS directives and is free from harmful substances.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources to assist customers with the integration of the TF218TH-A5-B-TL-E into their designs. Detailed datasheets, application notes, and design tools are available to facilitate product selection and implementation.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess