ON Semiconductor SMBD1488LT1 Bipolar Transistor
The ON Semiconductor SMBD1488LT1 is a high-performance bipolar junction transistor (BJT) designed to offer a blend of efficiency and reliability for a wide range of applications. This NPN transistor is a versatile component that can be used in amplification and switching applications, providing designers with a flexible solution for their circuit designs.
Key Features
- High Current Gain Bandwidth Product: The SMBD1488LT1 boasts a high fT, making it suitable for high-frequency operations and amplification purposes.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency in switching applications.
- High Collector Current: It can handle a substantial collector current (I<sub>C), allowing it to drive larger loads or handle higher power switching applications.
- Compact SOT-23 Package: The small surface-mount package is ideal for space-constrained applications and allows for high-density PCB layouts.
Applications
The SMBD1488LT1's versatility allows it to be used in a variety of applications, including but not limited to:
- General-purpose amplification
- Switching circuits
- Power management solutions
- Signal processing
- Audio amplifiers
- Driver stages in hi-fi systems and TVs
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the SMBD1488LT1 is no exception. The device is manufactured with the latest semiconductor technologies, ensuring stable performance and a long operational life. It is also RoHS compliant, adhering to environmental standards and regulations.
Technical Specifications
Parameter
Value
Configuration
Single
Collector- Base Voltage (V<sub>CB)
50 V
Collector- Emitter Voltage (V<sub>CE)
45 V
Emitter- Base Voltage (V<sub>EB)
5 V
Collector Current (I<sub>C)
100 mA
Power Dissipation (P<sub>D)
225 mW
DC Current Gain (h<sub>FE)
100 to 300
Operating Temperature
-55°C to +150°C
With its robust performance and ON Semiconductor's assurance of quality, the SMBD1488LT1 is an excellent choice for designers looking to implement a reliable NPN transistor in their electronic designs.