EN
  • EN
  • DE

TIG004SS-TL-E

Part No TIG004SS-TL-E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217035-TIG004SS-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG004SS-TL-E CAD Model

Description

    

    The TIG004SS-TL-E is a state-of-the-art semiconductor device crafted by ON Semiconductor, a leading figure in the semiconductor industry known for their innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and durability.  

  

Key Features

  
        
  • High-Speed Switching: The TIG004SS-TL-E is optimized for high-speed switching applications, making it suitable for a wide range of power conversion and control systems.
  •     
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and heat generation, leading to improved overall efficiency and reliability.
  •     
  • Enhanced Thermal Performance: The product is designed with thermal management in mind, featuring a structure that aids in heat dissipation, which is crucial for maintaining performance and extending lifespan.
  •     
  • Robust Construction: ON Semiconductor's commitment to quality is evident in the robust construction of the TIG004SS-TL-E, which is built to withstand harsh operating conditions and provide long-term stability.
  •   
  

Applications

  

    The versatility of the TIG004SS-TL-E allows it to be used in a multitude of applications. It is particularly well-suited for:    

          
  • DC-DC converters
  •       
  • AC-DC power supplies
  •       
  • Motor drives
  •       
  • Power management systems
  •     
  

  

Technical Specifications

  

    The TIG004SS-TL-E boasts impressive technical specifications that ensure its performance in a variety of scenarios:    

          
  • Voltage Rating: Designed to handle significant voltages, making it suitable for various electronic circuits.
  •       
  • Current Capacity: Capable of supporting high current loads, ensuring compatibility with high-power applications.
  •       
  • Package Type: Comes in a compact, surface-mount package that allows for efficient use of PCB space.
  •     
  

  

Quality and Reliability

  

    ON Semiconductor's TIG004SS-TL-E is manufactured in compliance with strict industry standards, ensuring high quality and reliability. Customers can trust this component to perform consistently over time, backed by ON Semiconductor's reputation for excellence in the field of semiconductor technology.  

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess