EN
  • EN
  • DE

LTC2950CTS8-2#TRMPBF

Part No LTC2950CTS8-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783170-LTC2950CTS8-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2950-2
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2950CTS8-2#TRMPBF CAD Model

Description

Overview of LTC2950CTS8-2#TRMPBF

The LTC2950CTS8-2#TRMPBF is a push button on/off controller from Linear Technology, designed to manage the power supply of electronic devices in a reliable and efficient manner. This product offers a sophisticated way to control the power functions of your systems, ensuring minimal power consumption when the device is turned off and a safe startup when turned on.

Key Features

      
  • Push Button Control: This device allows for easy on/off control through a simple push button interface, enhancing user interaction with the system.
  •   
  • Adjustable Turn-On and Turn-Off Timers: The LTC2950CTS8-2#TRMPBF provides adjustable timers to debounce the push button input and set the turn-off period, allowing for a customizable user experience.
  •   
  • Low Quiescent Current: With its ultra-low quiescent current, this controller helps to prolong battery life in portable applications by reducing power consumption when in standby mode.
  •   
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various applications and ensuring compatibility with different system designs.
  •   
  • Compact Package: Available in a compact TSOT-23 package, the LTC2950CTS8-2#TRMPBF is ideal for space-constrained applications without compromising functionality.

Applications

The LTC2950CTS8-2#TRMPBF is versatile and can be used in a variety of applications including:

      
  • Portable Instruments
  •   
  • Battery-Powered Equipment
  •   
  • Handheld Devices
  •   
  • Embedded Systems
  •   
  • Industrial Controllers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2950CTS8-2#TRMPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring a long operational life for the products in which it is used.

Conclusion

With its ease of use, versatility, and reliable performance, the LTC2950CTS8-2#TRMPBF from Linear Technology stands out as an excellent choice for designers looking to incorporate a sophisticated power control solution into their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess