EN
  • EN
  • DE

TIP100G

Part No TIP100G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 8A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 2.5V @ 80mA, 8A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 1000 @ 3A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 137101-TIP100G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP100G CAD Model

Description

Introducing the TIP100G Power Transistor by ON Semiconductor

ON Semiconductor's TIP100G is a high-voltage NPN bipolar power transistor designed to handle continuous DC currents of up to 8 A with a collector-emitter voltage rating of 60 V. This robust semiconductor device is a perfect choice for a wide range of power amplification and switching applications, making it an essential component for designers and engineers in the electronics industry.

Key Features

  • High Current Handling: The TIP100G is capable of driving high current loads, making it suitable for demanding applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 60 V, it can handle significant voltage levels, providing flexibility in circuit design.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, ON Semiconductor offers a complementary PNP transistor that pairs well with the TIP100G.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal dissipation characteristics.

Applications

The TIP100G is a versatile component that can be implemented in various applications, including:

  • Linear and switched mode power supplies
  • Motor controls
  • Audio amplifiers
  • Relay and solenoid drivers
  • Regulator circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TIP100G is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in even the most challenging environments.

Environmental Considerations

With the increasing demand for environmentally friendly products, ON Semiconductor ensures that the TIP100G complies with RoHS directives, making it a suitable choice for green applications and designs.

Conclusion

The TIP100G from ON Semiconductor is a powerful and reliable component designed for high-voltage and high-current applications. Its robust design, combined with ON Semiconductor's reputation for quality, makes it an ideal choice for engineers looking to create durable and efficient electronic designs. Whether you're building power supplies, motor controllers, or audio systems, the TIP100G is a component that won't disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess