EN
  • EN
  • DE

TIP102G

Part No TIP102G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2.5V @ 80mA, 8A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 1000 @ 3A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 083995-TIP102G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TIP102G CAD Model

Description

The TIP102G is a robust NPN Epitaxial Silicon Darlington Transistor designed by ON Semiconductor, renowned for its high-quality electronic components. This particular transistor is widely utilized in a diverse range of applications, including but not limited to, relay and solenoid drivers, motor controls, and audio amplifiers. It is especially favored for its high DC current gain and collector-emitter voltage, making it an ideal choice for heavy-duty switching applications.

Key Features:

  • High DC Current Gain: The TIP102G features a high DC current gain (hFE) of 1000 (minimum) at IC = 3.0 A, providing efficient current amplification in circuits.
  • Collector-Emitter Voltage: It boasts a high VCEO of 100V, which ensures stable performance under high voltage conditions.
  • Collector Current: The device can handle a continuous collector current of up to 8A, making it suitable for driving high-power loads.
  • Complementary PNP Type: TIP102G has a complementary PNP counterpart, TIP107G, allowing for push-pull configurations and other complementary pair applications.
  • Operating Temperature Range: It operates within a wide temperature range from -65°C to +150°C, ensuring reliability across various environmental conditions.
  • Monolithic Construction: The monolithic construction with built-in base-emitter shunt resistors offers enhanced performance and reliability.
  • Package: Housed in a TO-220 package, the TIP102G provides a compact solution with excellent power dissipation capabilities.

Applications:

  • Industrial and Consumer Relay Drivers
  • Motor Controls
  • Power Amplifiers
  • Linear and Switching Power Supplies

In summary, the TIP102G from ON Semiconductor is an efficient and reliable choice for designers looking for a high-performance NPN Darlington Transistor. With its high current and voltage handling capabilities, along with its robust package, it stands out as a go-to component for applications requiring high-power switching and amplification.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess