EN
  • EN
  • DE

TIP111G

Part No TIP111G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 2A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 2.5V @ 8mA, 2A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 1A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 136402-TIP111G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP111G CAD Model

Description

ON Semiconductor TIP111G Darlington Transistor

The ON Semiconductor TIP111G is a high-performance NPN Darlington bipolar power transistor designed to cater to a wide array of applications requiring high voltage and current handling capabilities. This component is particularly suitable for use in linear and switching applications, making it a versatile choice for designers and engineers.

Key Features:

  • Voltage and Current Ratings: The TIP111G can handle collector-emitter voltages up to 80V and collector currents up to 2A, making it robust for various power applications.
  • High DC Current Gain: With a DC current gain (hFE) of 1000 (minimum) at 3V and 500mA, this transistor can amplify weak signals without the need for multiple amplification stages, simplifying circuit design.
  • Monolithic Construction: The Darlington configuration within a single package enhances the performance by reducing parasitic elements and improving reliability.
  • Thermal and Power Handling: The TIP111G comes in a TO-220 package, known for its excellent thermal properties, allowing for better heat dissipation and power handling.

Applications:

The versatile nature of the TIP111G makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power regulators and converters
  • Motor controllers
  • Relay drivers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the TIP111G is no exception. The device is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. With ON Semiconductor's rigorous testing and quality control processes, customers can be confident in the consistent performance of the TIP111G.

Whether you are designing power supplies, working on motor control solutions, or developing audio systems, the TIP111G offers the performance and reliability needed for your power transistor applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess