EN
  • EN
  • DE

TIP121G

Part No TIP121G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 100108-TIP121G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TIP121G CAD Model

Description

ON Semiconductor TIP121G NPN Darlington Transistor

The TIP121G is a silicon NPN Darlington transistor designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust power transistor is specifically engineered to handle high-current loads and is commonly used in a wide range of applications, including motor control, audio amplifiers, and switching regulators.

Key Features:

  • High DC Current Gain: The TIP121G boasts a high DC current gain (hFE), typically 1000, at collector currents up to 3A. This high gain factor allows for the amplification of low-power input signals into higher-power outputs with minimal base current drive requirements.
  • Collector-Emitter Voltage: It offers a substantial collector-emitter voltage (VCEO) of 80V, making it suitable for use in circuits with higher voltage requirements.
  • Collector Current: The transistor can handle continuous collector currents up to 5A, with peak currents capable of reaching 8A, providing ample current for a variety of power applications.
  • Supplementary Features: The TIP121G includes a built-in damped catch diode, which is useful for inductive load management and helps to protect the transistor from voltage spikes.
  • Robust Package: Encased in a TO-220 package, the TIP121G is designed for medium power linear switching applications. The package is well-known for its reliability and ability to dissipate heat effectively.

Applications:

The TIP121G is versatile and can be employed in various electronic circuits. It is particularly well-suited for applications requiring high current and/or high voltage handling capabilities. Some of the typical applications include:

  • DC motor controllers
  • Power regulators
  • Relay drivers
  • Audio amplifiers
  • Solenoid/actuator drivers

ON Semiconductor's TIP121G transistor is a reliable choice for designers and engineers looking for a component that offers high performance, durability, and ease of integration into various power control and amplification applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess